Caster City, Inc. 6" x 2" Black Polyolefin Wheel - Roller Bearing PB6x2R

Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter
Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2" Black Polyolefin Wheel - Roller Bearing
PB6x2R
6" x 2" Black Polyolefin Wheel - Roller Bearing PB6x2R
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter

These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids.
6" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number PB6x2R
Product Name 6" x 2" Black Polyolefin Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
DSPK -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details