Caster City, Inc. Polyurethane Wheel with Polyolefin Center GP4x1-1/4PS

Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 4" Diameter Gray/Gray 250 lbs. Capacity Precision Sealed Ball Bearings.
Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 4" Diameter Gray/Gray 250 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Wheel with Polyolefin Center - GP4x1-1/4PS - Caster City, Inc.
Las Vegas, NV, USA
Polyurethane Wheel with Polyolefin Center
GP4x1-1/4PS
Polyurethane Wheel with Polyolefin Center GP4x1-1/4PS
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 4" Diameter Gray/Gray 250 lbs. Capacity Precision Sealed Ball Bearings.

These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications.
These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads.
4" Diameter
Gray/Gray
250 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number GP4x1-1/4PS
Product Name Polyurethane Wheel with Polyolefin Center
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 761001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8 inch (203 mm)
View Details