Caster City, Inc. 3" Black Polyolefin Wheel - Plain Bore PB3x1-1/4P

Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 3" Diameter - Plain Bore - 240 lbs. Capacity
Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 3" Diameter - Plain Bore - 240 lbs. Capacity

Suppliers

Company
Product
Description
Supplier Links
3
Las Vegas, NV, USA
3" Black Polyolefin Wheel - Plain Bore
PB3x1-1/4P
3" Black Polyolefin Wheel - Plain Bore PB3x1-1/4P
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 3" Diameter - Plain Bore - 240 lbs. Capacity

These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids.
3" Diameter - Plain Bore - 240 lbs. Capacity

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number PB3x1-1/4P
Product Name 3" Black Polyolefin Wheel - Plain Bore
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 858736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 75 lbs (34.01 kg)
Wheel Diameter 1.62 inch (41.27 mm)
View Details