Caster City, Inc. Swivel-EAZ Polyurethane Wheel 10x3F-75A

Description
These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made ! Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be used for a speed above 3 MPH. In most applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications When you make a value analysis, it is these features & benefits that make this wheel the finest polyurethane wheel ever made. The slightly higher initial cost is more than offset by their performance and long service life! Why invest in these wheels? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no maintenance - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference. 10" Diameter - 3" Wide - Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 2200 lbs.
Description
These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made ! Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be used for a speed above 3 MPH. In most applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications When you make a value analysis, it is these features & benefits that make this wheel the finest polyurethane wheel ever made. The slightly higher initial cost is more than offset by their performance and long service life! Why invest in these wheels? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no maintenance - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference. 10" Diameter - 3" Wide - Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 2200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Swivel-EAZ Polyurethane Wheel - 10x3F-75A - Caster City, Inc.
Las Vegas, NV, USA
Swivel-EAZ Polyurethane Wheel
10x3F-75A
Swivel-EAZ Polyurethane Wheel 10x3F-75A
These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made ! Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be used for a speed above 3 MPH. In most applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications When you make a value analysis, it is these features & benefits that make this wheel the finest polyurethane wheel ever made. The slightly higher initial cost is more than offset by their performance and long service life! Why invest in these wheels? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no maintenance - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference. 10" Diameter - 3" Wide - Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 2200 lbs.

These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made !
Features & Benefits:

  • They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be used for a speed above 3 MPH. In most applications, at a reduced speed, these wheels have an even higher carrying capacity.
  • Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
  • They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion.
  • They improve safety for your employees by reducing the risk of injury.
  • The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance.
  • These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness.
  • Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications

When you make a value analysis, it is these features & benefits that make this wheel the finest polyurethane wheel ever made. The slightly higher initial cost is more than offset by their

performance and long service life! Why invest in these wheels? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no maintenance - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.
10" Diameter - 3" Wide - Flat Tread - 75A Durometer
Softest ( Like Rubber ) - Most Resilience - Quietest
Color - BLACK
Capacity 2200 lbs.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number 10x3F-75A
Product Name Swivel-EAZ Polyurethane Wheel
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2479420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 485 lbs (220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details