Caster City, Inc. Polyurethane Wheel with Polyolefin Center GP3x1-1/4PS

Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 3" Diameter Gray/Gray 200 lbs. Capacity Precision Sealed Ball Bearings.
Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 3" Diameter Gray/Gray 200 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Wheel with Polyolefin Center - GP3x1-1/4PS - Caster City, Inc.
Las Vegas, NV, USA
Polyurethane Wheel with Polyolefin Center
GP3x1-1/4PS
Polyurethane Wheel with Polyolefin Center GP3x1-1/4PS
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 3" Diameter Gray/Gray 200 lbs. Capacity Precision Sealed Ball Bearings.

These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications.
These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads.
3" Diameter
Gray/Gray
200 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number GP3x1-1/4PS
Product Name Polyurethane Wheel with Polyolefin Center
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Tyre special handling - 1812420 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details