Caster City, Inc. 8" x 2" Ductile Steel Wheel - 3/4" Roller Bearing DS8x2

Description
8" Diameter 1500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at
Description
8" Diameter 1500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" x 2" Ductile Steel Wheel - 3/4" Roller Bearing
DS8x2
8" x 2" Ductile Steel Wheel - 3/4" Roller Bearing DS8x2
8" Diameter 1500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

8" Diameter 1500 lbs. Capacity
Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track.
Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only.
These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number DS8x2
Product Name 8" x 2" Ductile Steel Wheel - 3/4" Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Specs
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
View Details