Mencom Corporation MNCM Field Wireable Sensor Plugs VAN-022-00

Description
DIN A W/O ELECT 2+E 1/2 NPT
Datasheet
Description
DIN A W/O ELECT 2+E 1/2 NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MNCM Field Wireable Sensor Plugs - VAN-022-00 - Galco Industrial Electronics
Madison Heights, MI, United States
MNCM Field Wireable Sensor Plugs
VAN-022-00
MNCM Field Wireable Sensor Plugs VAN-022-00
DIN A W/O ELECT 2+E 1/2 NPT

DIN A W/O ELECT 2+E 1/2 NPT

Supplier's Site
DIN field wireable Mencom VAN-022-00 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN field wireable Mencom VAN-022-00
DIN field wireable Mencom VAN-022-00
The 2 pole + GND DIN form A actuator field wireable VAN-022-00 from Mencom is ideal for applications where a DIN connector needs to be fitted to a pre-existing or custom length cable. The VAN-022-00 DIN connector consists of an angled form A DIN socket composed of polyamide, along with a thermoplastic gasket and zinc plated steel fastening screw to provide excellent IP65 protection. It also features a 1/2" NPT gland fitting for secure cable insertion. The VAN-022-00 DIN cable is rated for up to 250 V AC/DC, and up to 10 A.

The 2 pole + GND DIN form A actuator field wireable VAN-022-00 from Mencom is ideal for applications where a DIN connector needs to be fitted to a pre-existing or custom length cable. The VAN-022-00 DIN connector consists of an angled form A DIN socket composed of polyamide, along with a thermoplastic gasket and zinc plated steel fastening screw to provide excellent IP65 protection. It also features a 1/2" NPT gland fitting for secure cable insertion. The VAN-022-00 DIN cable is rated for up to 250 V AC/DC, and up to 10 A.

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number VAN-022-00
Product Name MNCM Field Wireable Sensor Plugs DIN field wireable Mencom VAN-022-00
Connector Type DIN Connector DIN Connector
Gender Female / Jack
Geometry Angled
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Paladin ® - 131-7216-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details