Wacker Chemical Corp. Datasheets for Rubber Adhesives and Sealants
Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Rubber Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| EL E952 *PLP,BL OH,18 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing... | |
| ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and... | |
| ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000... | |
| ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100... | |
| ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone... | |
| ELASTOSIL® A 16 BLUE is a solventless, one component, curable elastomer designed for electronic applications. Under normal conditions ELASTOSIL® A 16 BLUE has a very long skin-over time. Once ELASTOSIL® | |
| ELASTOSIL® A 2000 is a one-component, thixotropic sealant intended for gasketing and sealing applications where resistance to long-life lubricants (such as hypoid gear lubricant) under harsh conditions is required. Special... | |
| ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications... | |
| ELASTOSIL® A 8 is a one part UV curable silicone elastomer. Special features Rapid UV cure Solvent-free Shadow cure Low viscosity Application ELASTOSIL® A 8 is a protective coating designed... | |
| ELASTOSIL® A07 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure... | |
| ELASTOSIL® A234 is a flowable RTV-1 silicone rubber, which cures at room temperature under the influence of moisture. Special features amine-curing system flowable excellent heat stability excellent primerless adhesion to... | |
| ELASTOSIL® A33 is a non-slump RTV-1 silicone rubber, which cures at room temperature. During vulcanization it splits off an organic amine. Special features ready-to-use, one-component system good mechanical properties primerless... | |
| ELASTOSIL® E10 is a one-component silicone rubber with low viscosity, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system low viscosity excellent heat... | |
| ELASTOSIL® E14 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system non-slump excellent heat stability excellent primerless... | |
| ELASTOSIL® E4 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system non-slump cured rubber with low Shore... | |
| ELASTOSIL® E41 is a flowable, one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable... | |
| ELASTOSIL® E43 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system self-levelling... | |
| ELASTOSIL® E43 N is a non-slump to self-levelling silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture to yield a silicone elastomer with very good... | |
| ELASTOSIL® E47 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system non-slump excellent primerless adhesion to many... | |
| ELASTOSIL® E50 is a flowable silicone rubber with good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable solventless excellent... | |
| ELASTOSIL® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless... | |
| ELASTOSIL® E60 N GREY is a flowable, onecomponent silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture. Special features This product is designed to create... | |
| ELASTOSIL® E70 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless... | |
| ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam... | |
| ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic... | |
| ELASTOSIL® N 198 GREY US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to... | |
| ELASTOSIL® N 2034 is a flowable, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features neutral curing system (alkoxy) short skin forming time rapid... | |
| ELASTOSIL® N 2170 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system non-slump primerless adhesion to most materials... | |
| ELASTOSIL® N 9111 BLACK is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N 9111 GREY is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N10 is a flowable silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity, no thixotropy solventfree excellent primerless adhesion... | |
| ELASTOSIL® N189 is a non-slump silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) non-slump good resistance to mineral oil and antifreeze... | |
| ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most... | |
| ELASTOSIL® N198 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features ready-to-use, one-component non-slump medium hardness high flexibility excellent primerless... | |
| ELASTOSIL® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features ready-to-use, one-part system non-slump translucent medium hardness high... | |
| ELASTOSIL® N2010 is a self-leveling, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features neutral curing system (alkoxy) translucent sprayable flowable primerless adhesion to... | |
| ELASTOSIL® N2189 is a non-slump, one-part silicone sealant, which cures at room temperature under influence of moisture. Special features neutral curing system (alkoxy) short skin forming time non-slump primerless adhesion... | |
| ELASTOSIL® N2197 is a one-part, nonslumping silicone sealant which cures to a permanently flexible silicone elastomer on exposure to moisture. Properties ELASTOSIL® N2197 is a ready-to-use, acid- and solvent-free, non-corrosive... | |
| ELASTOSIL® N2199 is a one-part, nonslumping paste that cures at room temperature to a permanently flexible silicone rubber on exposure to atmospheric moisture. Properties ELASTOSIL® N2199 is a ready-to-use, acid-... | |
| ELASTOSIL® N288 is a fluid silicone rubber that cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity excellent heat stability excellent primerless... | |
| ELASTOSIL® N291 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. Special features ready to use resistant... | |
| ELASTOSIL® N294 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. ELASTOSIL® N294 is available in blue... | |
| ELASTOSIL® RT 402 is a pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. | |
| ELASTOSIL® RT 426 is a pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity high cured hardness excellent heat resistance Application all-round potting compound | |
| ELASTOSIL® RT 563 is a pourable, room-temperature-vul canizing, condensation-curing, two-component silicone rubber. | |
| ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate... | |
| ELASTOSIL® RT 602 A/B is a pourable, addition-curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure medium hardness excellent heat stability Application... | |
| ELASTOSIL® RT 604 A/B is a pourable, addition curing two-part silicone rubber that vulcanizes at room temperature. Special features two-part, 9 : 1 mixing ratio very low viscosity rapid heat... | |
| ELASTOSIL® RT 607 A/B is a pourable, addition curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure high hardness excellent heat stability... | |
| ELASTOSIL® RT 619 A/B is a pourable, additioncuring RTV-2 silicone rubber that cures at roomtemperature to yield vulcanisates with high hardness and excellent heat stability (up to 230 °C, continuous... | |
| ELASTOSIL® RT 646 A/B is a castable, additioncuring, two-component silicone rubber which vulcanizes at room temperature. Special features high hardness and good mechanical properties good chemical resistance good resistance to... | |
| ELASTOSIL® RT 675 A/B is a pourable, addition-curing RTV-2 silicone rubber. | |
| ELASTOSIL® RT 685 A/B is a free-flowing, additioncuring silicone rubber. After mixing of the components, it yields a ready-to-use product which cures rapidly at high temperatues. | |
| ELASTOSIL® RT 702 is a non-slump, additioncrosslinking , thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component non-slump high extrusion rate fast curing at high temperatures good heat stability excellent primerless... | |
| ELASTOSIL® RT 703 is a self-levelling, thixotropic, addition-cross-linki ng, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling fast curing at high temperatures transparent excellent primerless adhesion to many substrates... | |
| ELASTOSIL® RT 705 is a self-levelling, thixotropic, addition-cross-linki ng, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling high extrusion rate fast curing at high temperatures good heat stability -... | |
| ELASTOSIL® RT 707 W is a flowable, thermally curable, addition curing, one-component silicone rubber. Special features ready-to-use, one-component flowable white excellent heat stability primerless adhesion to many substrates UL 94HB... | |
| ELASTOSIL® RT 708 is a self-levelling flowable, thermally curable, addition curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling gray excellent heat stability primerless adhesion to many substrates Application general... | |
| ELASTOSIL® RT 721 A/B is a thixotropic, thermally curable, addition-curing two-component silicone rubber that cures to a soft rubber. Special features thixotropic low hardness fast curing at higher temperatures primerless... | |
| ELASTOSIL® RT 728 A/B is a paste-like, thermally curable, two-part silicone rubber. Vulcanized parts show excellent coolant resistance and a low compression set. Special features adhesion on synthetic material long-term... | |
| ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid... | |
| ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is... | |
| ELASTOSIL® RT 774 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is... | |
| ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is... | |
| ELASTOSIL® RT 779 is a two-part, non-slump, room temperature vulcanizing silicone rubber showing an outstanding oil resistance and an excellent primerless adhesion on polyamide and aluminum. The performance of ELASTOSIL® | |
| ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric... | |
| ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control... | |
| ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no... | |
| One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a... | |
| One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during... | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features antistatic finish very good flow high reactivity for fast demolding even if large amounts of silicone fluid are... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow high reactivity for fast demolding even if large amounts of silicone fluid are added fast... | |
| SEMICOSIL® 911 A/B is a pourable, addition-curing, two-part silicone rubber that cures to a soft silicone gel. Special features two-part, 1 : 1 mixing ratio thixotropic rapid heat cure forms... | |
| SEMICOSIL® 912 is a pourable, addition-curing, 2-part silicone rubber that cures to a soft silicone gel when mixed with ELASTOSIL® CAT PT, ELASTOSIL® CAT PT-F or ELASTOSIL® CAT UV. Special... | |
| SEMICOSIL® 924 is a pourable,thermally curable, addition-curing one-part silicone rubber that cures to a very soft silicone gel. Special features one-part, ready-to-use thixotropic flow forms a soft gel on vulcanization... | |
| SEMICOSIL® 927 F is a pourable, thermally curable, addition-curing, one-part fluoro silicone rubber that cures to a soft silicone gel. Special features one-part, ready-to-use thixotropic behavior rapid heat cure very... | |
| SEMICOSIL® 928 F is a pourable, thermally curable, addition-curing, one-part fluoro silicone rubber that cures to a soft silicone gel. Special features one-part, ready-to-use thixotropic behavior rapid heat cure very... | |
| SEMICOSIL® 936 UV is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Rapid UV... | |
| SEMICOSIL® 960 CLEAR is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to... | |
| SEMICOSIL® 960 RED is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to... | |
| SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features... | |
| SEMICOSIL® 964 is a RTV-1 amine cure system that cures on contact with moisture in the air to a translucent coating. Special features Solvent-free Sprayable CO2 accelerable Excellent adhesion to... | |
| SEMICOSIL® 964 UV/CLEAR is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Solvent-free Sprayable... | |
| SEMICOSIL® 970 TC A/B is a pasty, but still flowable addition-curing, two component elastomeric silicone that cures at elevated temperature to an thermally conductive silicone rubber. Special features two-component thermal... | |
| SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to... | |
| SEMICOSIL® 986/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic translucent medium hardness high flexibility (low-stress-adhesive ) primerless adhesion to many substrates... | |
| SEMICOSIL® 987 GR is a non-slump, thermally curable, addition curing one-part silicone rubber. | |
| SEMICOSIL® 988/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic transparent medium hardness high flexibility (low-stress-adhesive ) rapid heat cure excellent primerless... | |
| SEMICOSIL® 989/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. | |
| SEMICOSIL® 992JC is a white, high purity, semi-thixotropic, one-component heat-cured compound. | |
| Spreadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features self-levelling flow high Shore A hardness (approx. 55) high mechanical strength very good heat resistance low shrinkage Application... | |
| WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification... | |
| WACKER SilGel® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 1 : 1 mixing ratio... | |
| WACKER SILGEL® 613 is a pourable, addition-curing, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 10 : 1 mixing ratio very... | |
| WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or... |