Wacker Chemical Corp. Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
ELASTOSIL® A 2000 is a one-component, thixotropic sealant intended for gasketing and sealing applications where resistance to long-life lubricants (such as hypoid gear lubricant) under harsh conditions is required. Special...
ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications...
ELASTOSIL® A 95 GRY is a one part thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 95 GRY is particularly effective as an...
ELASTOSIL® C1576 GRY is a 50 durometer materials. ELASTOSIL® C1576 GRY has two color versions of gray and red. These materials can be used in a variety of applications including...
ELASTOSIL® RT 703 is a self-levelling, thixotropic, addition-cross-linki ng, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling fast curing at high temperatures transparent excellent primerless adhesion to many substrates...
ELASTOSIL® RT 721 A/B is a thixotropic, thermally curable, addition-curing two-component silicone rubber that cures to a soft rubber. Special features thixotropic low hardness fast curing at higher temperatures primerless...
ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid...
ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is...
ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is...
ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no...
SEMICOSIL® 986/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic translucent medium hardness high flexibility (low-stress-adhesive ) primerless adhesion to many substrates...
SEMICOSIL® 987 GR is a non-slump, thermally curable, addition curing one-part silicone rubber.
SEMICOSIL® 988/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic transparent medium hardness high flexibility (low-stress-adhesive ) rapid heat cure excellent primerless...
SEMICOSIL® 989/1K is a non-slump, thermally curable, addition curing one-part silicone rubber.
Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated...
Silicone rubber C1775 BLK VX is a 75 durometer rubber base. C1775 BLK VX is designed for extrusion process. It can also be used to make compound for molding process.
Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be...
Silicone Rubber Compound C1575 is a 70 durometer, oil resistant material. Special features Good compression set Good Fluid Resistance Good Heat Stability Good molding qualities Good shelf stability
Silicone Rubber Compound C1670 BLK is 70 durometer, oil resistant materials. C1770 has different versions to meet customer color needs. These materials can be used in a variety of applications...
Silicone Rubber Compound C1750 is a 50 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good...
Silicone Rubber Compound C1760 BLK VX is a 60 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression...
Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from...
Silicone rubber compound ELASTOSIL® C1345 is a 27 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes.
Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes.
Silicone Rubber Compound ELASTOSIL® C1485 A OL is a 55 durometer, flame-retardant material. It may be used for applications where properties similar to those specified in BMS 1-63 are relevant.
Silicone Rubber Compound ELASTOSIL® C1517 E GRY VX is a 44 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar...
Silicone Rubber Compound ELASTOSIL® C1526 A BLK VX is a 60 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar...
Silicone Rubber Compound ELASTOSIL® C1526 B ORG VX is a 60 durometer compound material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special...
Silicone Rubber Compound ELASTOSIL® C1526 C GRY VX is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features...
Silicone Rubber Compound ELASTOSIL® C1526 D GRY is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed.
Silicone Rubber Compound ELASTOSIL® C1526 is a 55 durometer base material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features Very good...
System for the production of reusable silicone vacuum bags.
System for the production of reusable silicone vacuum bags. Special features - Moderate viscosity - Excellent mechanical properties - Fast and non-shrink cure at room temperature - Easy to demold...
System for the production of reusable silicone vacuum bags. Special features Low viscosity Excellent mechanical properties Fast and non-shrink cure at room temperature Easy to demold
System for the production of reusable silicone vacuum bags. Special features low viscous excellent mechanical properties fast and non-shrink cure at room temperature easy to demold Application ELASTOSIL® C 150...