ELASTOSIL® A 16 BLUE is a solventless, one component, curable elastomer designed for electronic applications. Under normal conditions ELASTOSIL® A 16 BLUE has a very long skin-over time. Once ELASTOSIL® A 16 BLUE is in place on the substrate, the cure is induced by exposure to a combination of carbon dioxide and moisture.
Special features
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® A16 BLUE |
| Product Name | Solventless, One Component, Curable Elastomer Designed For Electronic Applications |
| Cure / Technology | Thermoset; Single Component; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Substrate Compatibility | Rubber or Elastomer |
| Chemical System | Silicone; Elastomeric |