Wacker Chemical Corp. Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 4000

Description
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) industrial application as sealant in the automotive, aircraft and shipbuilding industries
Description
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) industrial application as sealant in the automotive, aircraft and shipbuilding industries

Suppliers

Company
Product
Description
Supplier Links
Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 4000 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 4000
Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 4000
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) industrial application as sealant in the automotive, aircraft and shipbuilding industries

One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • solvent-free
  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • low shrinkage on curing
  • flexible at low (-40 °C) and high temperatures (+180 °C)
  • low-modulus: better adhesion and higher safety
  • rapid crosslinking: quickly becomes tack-free
  • adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints
  • excellent tooling properties
  • long shelf life

Application

  • glass and windows construction
  • sealing of joints between glazing and supporting structure (frame, transoms, mullions)
  • industrial application as sealant in the automotive, aircraft and shipbuilding industries
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® 4000
Product Name Silicone Glazing, Perimeter, & Joint Sealant
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Gel
Substrate Compatibility Ceramic, Glass; Plastic; Paint
Chemical System Silicone; Elastomeric
Features Caulk, Grout; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Sealants - 1945879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Two Component, Silver Coated, Nickel Filled Epoxy - EP79 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details