Wacker Chemical Corp. Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| SEMICOSIL® 936 UV is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Rapid UV... | |
| SEMICOSIL® 960 CLEAR is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to... | |
| SEMICOSIL® 960 RED is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to... | |
| SEMICOSIL® 964 is a RTV-1 amine cure system that cures on contact with moisture in the air to a translucent coating. Special features Solvent-free Sprayable CO2 accelerable Excellent adhesion to... | |
| SEMICOSIL® 964 UV/CLEAR is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Solvent-free Sprayable... |