Wacker Chemical Corp. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| If you prefer short curing times andfast adhesion built-up with minimumenergy input, SEMICOSIL® 811 is the product of choice. The highly specialized silicone adhesive sealant provides state of the art... | |
| EL E952 *PLP,BL OH,18 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing... | |
| ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and... | |
| ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000... | |
| ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100... | |
| ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone... | |
| ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties... | |
| ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications. Properties ELASTOSIL® 8000 N cures at... | |
| ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N... | |
| ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials. ELASTOSIL® 8510 cures at room temperature... | |
| ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector. Properties ELASTOSIL® 9000 N cures at room temperature under the... | |
| ELASTOSIL® A 16 BLUE is a solventless, one component, curable elastomer designed for electronic applications. Under normal conditions ELASTOSIL® A 16 BLUE has a very long skin-over time. Once ELASTOSIL® | |
| ELASTOSIL® A 2000 is a one-component, thixotropic sealant intended for gasketing and sealing applications where resistance to long-life lubricants (such as hypoid gear lubricant) under harsh conditions is required. Special... | |
| ELASTOSIL® A 4 is a carbon dioxide vulcanizing, solventless, one component, curable elastomer designed for silk screen applications. ELASTOSIL® A 4 is a moisture curing material with a very long... | |
| ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications... | |
| ELASTOSIL® A 8 is a one part UV curable silicone elastomer. Special features Rapid UV cure Solvent-free Shadow cure Low viscosity Application ELASTOSIL® A 8 is a protective coating designed... | |
| ELASTOSIL® A 95 GRY is a one part thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 95 GRY is particularly effective as an... | |
| ELASTOSIL® A234 is a flowable RTV-1 silicone rubber, which cures at room temperature under the influence of moisture. Special features amine-curing system flowable excellent heat stability excellent primerless adhesion to... | |
| ELASTOSIL® A316 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure... | |
| ELASTOSIL® A33 is a non-slump RTV-1 silicone rubber, which cures at room temperature. During vulcanization it splits off an organic amine. Special features ready-to-use, one-component system good mechanical properties primerless... | |
| ELASTOSIL® E 951 is a high strength one-component adhesive sealant designed for bonding silicone rubber to silicone rubber or substrates. ELASTOSIL® E 951 may also be used for forming high... | |
| ELASTOSIL® E10 is a one-component silicone rubber with low viscosity, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system low viscosity excellent heat... | |
| ELASTOSIL® E14 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system non-slump excellent heat stability excellent primerless... | |
| ELASTOSIL® E43 N is a non-slump to self-levelling silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture to yield a silicone elastomer with very good... | |
| ELASTOSIL® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless... | |
| ELASTOSIL® E60 N GREY is a flowable, onecomponent silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture. Special features This product is designed to create... | |
| ELASTOSIL® E70 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless... | |
| ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam... | |
| ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic... | |
| ELASTOSIL® N 9111 BLACK is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N 9111 GREY is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N10 is a flowable silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity, no thixotropy solventfree excellent primerless adhesion... | |
| ELASTOSIL® N189 is a non-slump silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) non-slump good resistance to mineral oil and antifreeze... | |
| ELASTOSIL® N198 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features ready-to-use, one-component non-slump medium hardness high flexibility excellent primerless... | |
| ELASTOSIL® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features ready-to-use, one-part system non-slump translucent medium hardness high... | |
| ELASTOSIL® N2010 is a self-leveling, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features neutral curing system (alkoxy) translucent sprayable flowable primerless adhesion to... | |
| ELASTOSIL® N2189 is a non-slump, one-part silicone sealant, which cures at room temperature under influence of moisture. Special features neutral curing system (alkoxy) short skin forming time non-slump primerless adhesion... | |
| ELASTOSIL® N2197 is a one-part, nonslumping silicone sealant which cures to a permanently flexible silicone elastomer on exposure to moisture. Properties ELASTOSIL® N2197 is a ready-to-use, acid- and solvent-free, non-corrosive... | |
| ELASTOSIL® N2199 is a one-part, nonslumping paste that cures at room temperature to a permanently flexible silicone rubber on exposure to atmospheric moisture. Properties ELASTOSIL® N2199 is a ready-to-use, acid-... | |
| ELASTOSIL® N288 is a fluid silicone rubber that cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity excellent heat stability excellent primerless... | |
| ELASTOSIL® RT 402 is a pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. | |
| ELASTOSIL® RT 685 A/B is a free-flowing, additioncuring silicone rubber. After mixing of the components, it yields a ready-to-use product which cures rapidly at high temperatues. | |
| ELASTOSIL® RT 702 is a non-slump, additioncrosslinking , thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component non-slump high extrusion rate fast curing at high temperatures good heat stability excellent primerless... | |
| ELASTOSIL® RT 703 is a self-levelling, thixotropic, addition-cross-linki ng, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling fast curing at high temperatures transparent excellent primerless adhesion to many substrates... | |
| ELASTOSIL® RT 713 is a non-slump, additioncrosslinking , thermal-curing, one-component silicone rubber. Special features ready-to-use, one-part system non-slump rapid heat cure low density low hardness high compressibility primerless adhesion to... | |
| ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid... | |
| ELASTOSIL® RT 774 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is... | |
| ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is... | |
| ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control... | |
| ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no... | |
| GENIOSIL® WP1 is a polyether-based silane-terminated polymer suitable asbinder in moisture curing formulations. It is a clear liquid with a slight but characteristic odor and differs to conventional silylated polymers... | |
| GENIOSIL® WP2 is a mixture of a special polyether-basedsilan e-terminated polymer and diisononyl cyclohexane-1,2-dica rboxylate as viscosity adjuster. GENIOSIL® WP2 is suitable as a binder in low viscous, moisture curing... | |
| GENIOSIL® XM 25 is a gamma-silane-termina ted polymer and particularly targets sealant applications, especially where low-modulus products with high recovery are desirable. Used as a co-binder - in combination with... | |
| One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a... | |
| One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during... | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features antistatic finish very good flow high reactivity for fast demolding even if large amounts of silicone fluid are... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow high reactivity for fast demolding even if large amounts of silicone fluid are added fast... | |
| SEMICOSIL® 925 is a high purity, one-component addition curing RTV-2 silicone gel. Special features Low ion content Low volatile content Low viscosity Good mechanical damping properties Application SEMICOSIL® 925 is... | |
| SEMICOSIL® 962 TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft, flexible and tacky rubber with excellent thermal conductivity. | |
| The future belongs to adhesives and sealants that offer the combination of strength and elasticity needed for a broad range of challenging applications. To meet the needs of this product... | |
| WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or... |