Wacker Chemical Corp. Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N198 GREY US

Description
ELASTOSIL® N 198 GREY US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N 198 GREY US is intended for sealing and adhering electronic devices and components. It is a general purpose adhesive in FIPG and CIPG applications for the electronics industry.
Description
ELASTOSIL® N 198 GREY US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N 198 GREY US is intended for sealing and adhering electronic devices and components. It is a general purpose adhesive in FIPG and CIPG applications for the electronics industry.

Suppliers

Company
Product
Description
Supplier Links
Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics - ELASTOSIL® N198 GREY US - Wacker Chemical Corp.
Adrian, MI, USA
Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
ELASTOSIL® N198 GREY US
Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N198 GREY US
ELASTOSIL® N 198 GREY US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N 198 GREY US is intended for sealing and adhering electronic devices and components. It is a general purpose adhesive in FIPG and CIPG applications for the electronics industry.

ELASTOSIL® N 198 GREY US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air.

Special features

  • Neutral cure
  • Solvent-free
  • Primerless adhesion to most substrates
  • Available in Black or Gray

Application

ELASTOSIL® N 198 GREY US is intended for sealing and adhering electronic devices and components. It is a general purpose adhesive in FIPG and CIPG applications for the electronics industry.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Adhesives
Product Number ELASTOSIL® N198 GREY US
Product Name Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric; Silicone
Features High Dielectric
Industry Electronics
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 6103 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details
Light-Curable Materials, Glass Bonding, 431 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Ceramic, Glass; Metal; ABS; CAP; PA; PC; PCTG; PEBA; PEEK; PET; PETG; PI; PVC; SAN; Ceramic; Glass; Aluminum; Stainless Steel; Copper; Brass; FR-4
Industry in the glass, appliance, and lighting markets.
View Details