Wacker Chemical Corp. Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N291

Description
ELASTOSIL® N291 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. Special features ready to use resistant to high temperature resistant to mineral oil and coolant solvent free long open time, suitable for screen printing can be colored with 3 - 5 % Pigment Paste FL Application ELASTOSIL® N291 can be used for printing of sealing patterns for on diverse substrates like steel or sulphur containing or sulphur free cylinder head gaskets by silk-screen printing.
Description
ELASTOSIL® N291 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. Special features ready to use resistant to high temperature resistant to mineral oil and coolant solvent free long open time, suitable for screen printing can be colored with 3 - 5 % Pigment Paste FL Application ELASTOSIL® N291 can be used for printing of sealing patterns for on diverse substrates like steel or sulphur containing or sulphur free cylinder head gaskets by silk-screen printing.

Suppliers

Company
Product
Description
Supplier Links
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics - ELASTOSIL® N291 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
ELASTOSIL® N291
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N291
ELASTOSIL® N291 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. Special features ready to use resistant to high temperature resistant to mineral oil and coolant solvent free long open time, suitable for screen printing can be colored with 3 - 5 % Pigment Paste FL Application ELASTOSIL® N291 can be used for printing of sealing patterns for on diverse substrates like steel or sulphur containing or sulphur free cylinder head gaskets by silk-screen printing.

ELASTOSIL® N291 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture.

Special features

  • ready to use
  • resistant to high temperature
  • resistant to mineral oil and coolant
  • solvent free
  • long open time, suitable for screen printing
  • can be colored with 3 - 5 % Pigment Paste FL

Application

ELASTOSIL® N291 can be used for printing of sealing patterns for on diverse substrates like steel or sulphur containing or sulphur free cylinder head gaskets by silk-screen printing.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Adhesives
Product Number ELASTOSIL® N291
Product Name Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric; Silicone
Type / Form Liquid
Industry Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Dymax EMAX 99001 Glass-to-Metal Adhesive Clear 15 L Pail - E-MAX 99001 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Polyurethane
Substrate Compatibility Metal; Plastic
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Sealant
View Details
Formulations - Applications - Sealing - Cylinlock 820 - 382030 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Room Temperature Vulcanizing or Curing
Features Sealant; Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details