ELASTOSIL® RT 774 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed.
Special features
Uncured:
Cured:
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® R774 |
| Product Name | Non-slump, Two-part, Condensation Curing Silicone Rubber |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Grease, Paste |
| Chemical System | Silicone; Elastomeric |
| Industry | Photonics; OEM or Industrial |