Wacker Chemical Corp. Pourable, Addition-curing Two-part Silicone Rubber ELASTOSIL® RT629 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features antistatic finish very good flow high reactivity for fast demolding even if large amounts of silicone fluid are added fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium hardness (Shore A approx. 31) - excellent mechanical properties Application Base rubber for making printing pads
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features antistatic finish very good flow high reactivity for fast demolding even if large amounts of silicone fluid are added fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium hardness (Shore A approx. 31) - excellent mechanical properties Application Base rubber for making printing pads

Suppliers

Company
Product
Description
Supplier Links
Pourable, Addition-curing Two-part Silicone Rubber - ELASTOSIL® RT629 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Pourable, Addition-curing Two-part Silicone Rubber
ELASTOSIL® RT629 A/B
Pourable, Addition-curing Two-part Silicone Rubber ELASTOSIL® RT629 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features antistatic finish very good flow high reactivity for fast demolding even if large amounts of silicone fluid are added fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium hardness (Shore A approx. 31) - excellent mechanical properties Application Base rubber for making printing pads

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • antistatic finish
  • very good flow
  • high reactivity for fast demolding even if large amounts of silicone fluid are added
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • medium hardness (Shore A approx. 31) - excellent mechanical properties

Application

  • Base rubber for making printing pads
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® RT629 A/B
Product Name Pourable, Addition-curing Two-part Silicone Rubber
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Chemical System Silicone; Elastomeric
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Sealants - 113092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Industry Glass, sealing
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Rigid, Abrasion Resistant Two Component Epoxy - EP21SC-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details