Wacker Chemical Corp. Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| ELASTOSIL® A 4 is a carbon dioxide vulcanizing, solventless, one component, curable elastomer designed for silk screen applications. ELASTOSIL® A 4 is a moisture curing material with a very long... | |
| ELASTOSIL® A 8 is a one part UV curable silicone elastomer. Special features Rapid UV cure Solvent-free Shadow cure Low viscosity Application ELASTOSIL® A 8 is a protective coating designed... | |
| ELASTOSIL® A316 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure... | |
| ELASTOSIL® A33 is a non-slump RTV-1 silicone rubber, which cures at room temperature. During vulcanization it splits off an organic amine. Special features ready-to-use, one-component system good mechanical properties primerless... | |
| ELASTOSIL® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features... | |
| ELASTOSIL® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless... | |
| ELASTOSIL® E60 N GREY is a flowable, onecomponent silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture. Special features This product is designed to create... | |
| ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam... | |
| ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic... | |
| ELASTOSIL® LR 6239 F is a free-flowing additioncuring silicone rubber, which is mixed with crosslinker to form a ready-to-use product with long pot life which cures rapidly at high temperatures. | |
| ELASTOSIL® LR 6250 F is a free-flowing addition-curing silicone rubber, which is mixed with crosslinker to form a ready-to-use product with long pot life which cures rapidly at high temperatures. | |
| ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric... | |
| Low viscosity, heat curing silicon rubber composition for coating applications. It is supplied without crosslinker and catalyst to open wide process flexibility by customised adjustment of catalyst and crosslinker quantities. |