Wacker Chemical Corp. Non-slump, Two-part, Condensation Curing Silicone Rubber ELASTOSIL® RT773

Description
ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste medium to fast curing Cured: medium hardness compressible low density primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) recommended service temperature range: -50 °C to +140 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application General purpose, compressible grade for CIPG applications (appliances, automotive and the electrical industry).
Description
ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste medium to fast curing Cured: medium hardness compressible low density primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) recommended service temperature range: -50 °C to +140 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application General purpose, compressible grade for CIPG applications (appliances, automotive and the electrical industry).

Suppliers

Company
Product
Description
Supplier Links
Non-slump, Two-part, Condensation Curing Silicone Rubber - ELASTOSIL® RT773 - Wacker Chemical Corp.
Adrian, MI, USA
Non-slump, Two-part, Condensation Curing Silicone Rubber
ELASTOSIL® RT773
Non-slump, Two-part, Condensation Curing Silicone Rubber ELASTOSIL® RT773
ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste medium to fast curing Cured: medium hardness compressible low density primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) recommended service temperature range: -50 °C to +140 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application General purpose, compressible grade for CIPG applications (appliances, automotive and the electrical industry).

ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed.

Special features

Uncured:

  • non-slump, thixotropic paste
  • medium to fast curing

Cured:

  • medium hardness
  • compressible
  • low density
  • primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings)
  • recommended service temperature range: -50 °C to +140 °C
  • long-term stability against weathering, moisture and UV radiation
  • electrically insulating Application General purpose, compressible grade for CIPG applications (appliances, automotive and the electrical industry).
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Adhesives
Product Number ELASTOSIL® RT773
Product Name Non-slump, Two-part, Condensation Curing Silicone Rubber
Cure / Technology Thermoset; Two Component  ; Reactive or Moisture Cured
Chemical System Elastomeric; Silicone
Type / Form Gel
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Glues - 473445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Industry Sealant, Adhesive
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Sealant
View Details