Wacker Chemical Corp. Non-slump, Two-part, Condensation Curing Silicone Rubber ELASTOSIL® RT778

Description
ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste fast curing Cured: medium hardness primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) excellent heat resistance recommended service temperature range: -50 °C to +250 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application general purpose FIPG grade adhesive for applications with high thermal stress
Description
ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste fast curing Cured: medium hardness primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) excellent heat resistance recommended service temperature range: -50 °C to +250 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application general purpose FIPG grade adhesive for applications with high thermal stress

Suppliers

Company
Product
Description
Supplier Links
Non-slump, Two-part, Condensation Curing Silicone Rubber - ELASTOSIL® RT778 - Wacker Chemical Corp.
Adrian, MI, USA
Non-slump, Two-part, Condensation Curing Silicone Rubber
ELASTOSIL® RT778
Non-slump, Two-part, Condensation Curing Silicone Rubber ELASTOSIL® RT778
ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste fast curing Cured: medium hardness primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) excellent heat resistance recommended service temperature range: -50 °C to +250 °C long-term stability against weathering, moisture and UV radiation electrically insulating Application general purpose FIPG grade adhesive for applications with high thermal stress

ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed.

Special features

Uncured:

  • non-slump, thixotropic paste
  • fast curing

Cured:

  • medium hardness
  • primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings)
  • excellent heat resistance
  • recommended service temperature range: -50 °C to +250 °C
  • long-term stability against weathering, moisture and UV radiation
  • electrically insulating Application
  • general purpose FIPG grade
  • adhesive for applications with high thermal stress
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Adhesives
Product Number ELASTOSIL® RT778
Product Name Non-slump, Two-part, Condensation Curing Silicone Rubber
Cure / Technology Thermoset; Two Component  ; Reactive or Moisture Cured
Chemical System Elastomeric; Silicone
Type / Form Gel
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives - 458783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Type / Form Liquid
Features Thermally Conductive
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details