ELASTOSIL® RT 607 A/B is a pourable, addition curing RTV-2 silicone rubber.
Special features
Application
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | ELASTOSIL® RT607 A/B |
| Product Name | Pourable, Addition-Curing RTV-2 Silicone Rubber |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Silicone |
| Type / Form | Liquid |
| Features | Encapsulant, Potting Compound |