SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity.
Special features
Application
Interface material for heat sink applications for the electronics industry
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | SEMICOSIL® 961 TC A/B |
| Product Name | Shear-thinning, Easy-dispensing, Non-slump, Addition-curing, Two Part Silicone Rubber |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Silicone |
| Type / Form | Gel |
| Features | High Dielectric; Encapsulant, Potting Compound |