Wacker Chemical Corp. Datasheets for Leveling and Filling Compounds
Leveling and filling compounds are used to level surfaces, fill cavities, and shim or set machinery. They often have filling and sealing properties.
Leveling and Filling Compounds: Learn more
| Product Name | Notes |
|---|---|
| EL E952 *PLP,BL OH,18 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing... | |
| ELASTOSIL® N2010 is a self-leveling, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features neutral curing system (alkoxy) translucent sprayable flowable primerless adhesion to... |