Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7000 N

Description
ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless solvent-free, thus featuring low volume shrinkage non-sag - ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free - flexible at low (-40 °C) and high temperatures (+180 °C) excellent weatherability excellent tooling characteristics for professional use Application sealing of connecting and expansion joints in the building industry glass sealing sealing of joints between glazing and supporting structure (frames, transoms, mullions)
Description
ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless solvent-free, thus featuring low volume shrinkage non-sag - ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free - flexible at low (-40 °C) and high temperatures (+180 °C) excellent weatherability excellent tooling characteristics for professional use Application sealing of connecting and expansion joints in the building industry glass sealing sealing of joints between glazing and supporting structure (frames, transoms, mullions)

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 7000 N - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 7000 N
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7000 N
ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless solvent-free, thus featuring low volume shrinkage non-sag - ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free - flexible at low (-40 °C) and high temperatures (+180 °C) excellent weatherability excellent tooling characteristics for professional use Application sealing of connecting and expansion joints in the building industry glass sealing sealing of joints between glazing and supporting structure (frames, transoms, mullions)

ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • long shelf life
  • primerless adhesion to most materials
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement
  • almost odorless
  • solvent-free, thus featuring low volume shrinkage
  • non-sag - ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • rapid crosslinking: quickly becomes tack-free - flexible at low (-40 °C) and high temperatures (+180 °C)
  • excellent weatherability
  • excellent tooling characteristics for professional use

Application

  • sealing of connecting and expansion joints in the building industry
  • glass sealing
  • sealing of joints between glazing and supporting structure (frames, transoms, mullions)
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® 7000 N
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Gel
Substrate Compatibility Ceramic, Glass; Wood
Chemical System Silicone; Elastomeric
Features Caulk, Grout; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data