Wacker Chemical Corp. Datasheets for Elastomers and Rubber Compounds
Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Elastomers and Rubber Compounds: Learn more
| Product Name | Notes |
|---|---|
| Addition-curing RTV-2 silicone rubber curing to a silicone elastomer of low hardness. Properties ELASTOSIL® P 7684/40 A/B is an additioncuring twopart silicone rubber with low viscosity. ELASTOSIL® P 7684/40 A/B... | |
| Addition-curing RTV-2 silicone rubber curing to a silicone elastomer of low hardness. Properties ELASTOSIL® P 7684/60 A/B is an addition-curing twopart silicone rubber with low viscosity. ELASTOSIL® P 7684/60 A/B... | |
| Addition-curing RTV-2 silicone rubber that cures to form a soft gel. Special features low viscosity good adhesion to polyurethane film has no known harmful effects easy metering easy to mix... | |
| Addition-curing RTV-2 silicone rubber that cures to form a soft, lightweight gel. | |
| ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and... | |
| ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000... | |
| ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100... | |
| ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone... | |
| ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties... | |
| ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications. Properties ELASTOSIL® 8000 N cures at... | |
| ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N... | |
| ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials. ELASTOSIL® 8510 cures at room temperature... | |
| ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector. Properties ELASTOSIL® 9000 N cures at room temperature under the... | |
| ELASTOSIL® C1576 GRY is a 50 durometer materials. ELASTOSIL® C1576 GRY has two color versions of gray and red. These materials can be used in a variety of applications including... | |
| ELASTOSIL® C713 Silicone Rubber Base is a 35 durometer, all purpose base. It is noted for its heat resistance and tear resistance. ELASTOSIL® C713 contains ingredients which are not suitable... | |
| ELASTOSIL® M 4160 A/B US Silicone Rubber is a pourable 1:1, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Good flow Non-shrink cure at room temperature which... | |
| ELASTOSIL® P 7600 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with very low hardness. Special features low viscosity, pourable two-part, mixing... | |
| ELASTOSIL® P 7670 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with low hardness. Special features low viscosity, pourable two-part, mixing ratio... | |
| ELASTOSIL® P 7671 A/B B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to a blue elastomer with very low hardness. Special features low viscosity, pourable... | |
| ELASTOSIL® P 7676 A/B is a pourable, addition curing, two-component silicone rubber that vulcanizes to a transparent elastomer with very low hardness. Special features low viscosity, pourable two-part, mixing ratio... | |
| ELASTOSIL® P 7950 A/B is a kneadable, addition curing RTV-2 silicone rubber with short potlife at room temperature which cures to a gray, oil-bleeding elastomer. Special features kneadable, addition-curing RTV-2... | |
| ELASTOSIL® RT 402 is a pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. | |
| ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate... | |
| ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric... | |
| Kneadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features high Shore A hardness (approx. 45) high mechanical strength very good heat resistance low shrinkage Application Being a... | |
| One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a... | |
| One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready... | |
| Pourable, addition curing, two-component silicone rubber that vulcanizes at room temperature. Special features High Shore A hardness (approx. 55) Fast and non-shrink cure at room temperature which can be accelerated... | |
| Pourable, addition curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 43) Fast and non-shrink cure at room temperature which can be accelerated... | |
| Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. | |
| Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. Special features Good flow Non-shrink cure at room temperature which can be accelerated considerably by the application of heat... | |
| Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. Special features Very good flow Fast and non-shrink cure at room temperature which can be accelerated considerably by the... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter and mix due to 1 : 1 ratio medium hardness (Shore A 25)... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter due to 1 : 1 ratio low hardness (17 Shore A) good mechanical... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 30) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration fast and non-shrink cure at room temperature which can be accelerated considerably by... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow low Shore A hardness (approx. 25) high tear strength great extensibility and elasticity excellent long-term stability... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration high Shore A hardness (approx. 60) very good heat resistance high thermal conductivity outstanding... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration low Shore A hardness (approx. 23) great extensibility and elasticity very good resistance to... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Low Shore A hardness (approx. 25) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 30) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration low Shore A hardness (approx. 20) excellent tear strength very high elongation and... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration low Shore A hardness (approx. 25) excellent tear strength high elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 32) excellent tear strength high elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 37) very good resistance to common casting resins... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration very low Shore A hardness (approx. 12) high tear strength extremely high elongation... | |
| Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated... | |
| Silicone rubber C1775 BLK VX is a 75 durometer rubber base. C1775 BLK VX is designed for extrusion process. It can also be used to make compound for molding process. | |
| Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be... | |
| Silicone Rubber Compound C1575 is a 70 durometer, oil resistant material. Special features Good compression set Good Fluid Resistance Good Heat Stability Good molding qualities Good shelf stability | |
| Silicone Rubber Compound C1583 ORG is a 50 durometer compound commonly used in exhaust hanger applications when heat resistance and dampening properties are required. Special features Good heat resistance Excellent... | |
| Silicone Rubber Compound C1670 BLK is 70 durometer, oil resistant materials. C1770 has different versions to meet customer color needs. These materials can be used in a variety of applications... | |
| Silicone Rubber Compound C1750 is a 50 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good... | |
| Silicone Rubber Compound C1760 BLK VX is a 60 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression... | |
| Silicone Rubber Compound C1770 C BLU is a 70 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression... | |
| Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from... | |
| Silicone rubber compound ELASTOSIL® C1345 is a 27 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. | |
| Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. | |
| Silicone Rubber Compound ELASTOSIL® C1485 A OL is a 55 durometer, flame-retardant material. It may be used for applications where properties similar to those specified in BMS 1-63 are relevant. | |
| Silicone Rubber Compound ELASTOSIL® C1517 E GRY VX is a 44 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar... | |
| Silicone Rubber Compound ELASTOSIL® C1526 A BLK VX is a 60 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar... | |
| Silicone Rubber Compound ELASTOSIL® C1526 B ORG VX is a 60 durometer compound material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special... | |
| Silicone Rubber Compound ELASTOSIL® C1526 C GRY VX is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features... | |
| Silicone Rubber Compound ELASTOSIL® C1526 D GRY is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed. | |
| Silicone Rubber Compound ELASTOSIL® C1526 is a 55 durometer base material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features Very good... | |
| Silicone Rubber Sponge ELASTOSIL® C2934 A is a medium-density silicone rubber sponge compound. It is specifically designed for molding. When properly catalyzed and cured it produces a sponge that is... | |
| Silicone Rubber Sponge ELASTOSIL® C2935 A is a medium-density silicone rubber sponge compound. It is specifically designed for molding. When properly catalyzed and cured it produces a sponge that is... | |
| Silicone Rubber Sponge ELASTOSIL® C2936 A NAT is a medium-density silicone rubber sponge compound. It is specifically designed for extrusion and curing in a hot air vulcanizer. When properly catalyzed... | |
| System for the production of reusable silicone vacuum bags. | |
| System for the production of reusable silicone vacuum bags. Special features - Moderate viscosity - Excellent mechanical properties - Fast and non-shrink cure at room temperature - Easy to demold... | |
| System for the production of reusable silicone vacuum bags. Special features Low viscosity Excellent mechanical properties Fast and non-shrink cure at room temperature Easy to demold | |
| System for the production of reusable silicone vacuum bags. Special features low viscous excellent mechanical properties fast and non-shrink cure at room temperature easy to demold Application ELASTOSIL® C 150... | |
| WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification... | |
| WACKER SilGel® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 1 : 1 mixing ratio... |