SEMICOSIL® 964 is a RTV-1 amine cure system that cures on contact with moisture in the air to a translucent coating.
Special features
Application
SEMICOSIL® 964 is a sprayable conformal coating designed to protect electronic circuits from environmental influences.
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | SEMICOSIL® 964 |
| Product Name | Silicone Conformal Coating |
| Cure / Technology | Thermoset; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Chemical System | Silicone |
| Type / Form | Liquid |
| Features | High Dielectric; Flame Retardant |
| Industry | Electronics |