One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.
Special features
Application
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® 6000 |
| Product Name | Sanitary Silicone Glazing, Perimeter, & Joint Sealant |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Gel |
| Substrate Compatibility | Ceramic, Glass; Wood; Paint |
| Chemical System | Silicone; Elastomeric |
| Features | Caulk, Grout; Gap Filler, Foam in Place Gasket |