Wacker Chemical Corp. Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 5000

Description
One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free excellent tooling properties for professional use Application sealing of connecting and expansion joints in indoor applications and for bonding and mending tasks
Description
One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free excellent tooling properties for professional use Application sealing of connecting and expansion joints in indoor applications and for bonding and mending tasks

Suppliers

Company
Product
Description
Supplier Links
Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 5000 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 5000
Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 5000
One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free excellent tooling properties for professional use Application sealing of connecting and expansion joints in indoor applications and for bonding and mending tasks

One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • non-sag
  • ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • flexible at low (- 40 °C) and high temperatures (+ 100 °C)
  • rapid crosslinking: quickly becomes tack-free
  • excellent tooling properties for professional use

Application

  • sealing of connecting and expansion joints in indoor applications and for bonding and mending tasks
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® 5000
Product Name Silicone Glazing, Perimeter, & Joint Sealant
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Gel
Substrate Compatibility Ceramic, Glass; Plastic; Wood; Paint
Chemical System Silicone; Elastomeric
Features Caulk, Grout; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Sealants - 4236938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Sealing
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Two Component, Silver Conductive Epoxy Adhesive - EP21TDCS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details