ELASTOSIL® N2199 is a one-part, nonslumping paste that cures at room temperature to a permanently flexible silicone rubber on exposure to atmospheric moisture.
Properties
ELASTOSIL® N2199 is a ready-to-use, acid- and sovent-free, non-corrosive RTV-1 (room temperature vulcanizing, one-component) silicone rubber suitable for many applications. Excellent adhesion to plastics and metals in combination with a high elasticity and durability open up a wide range of potential uses for ELASTOSIL® N2199. The consistency of the uncured material allows a high application rate and makes it a good choice not only for dispensing from a caulking gun but also for automatic dispensing.
Seals made from ELASTOSIL® N2199 exhibit an outstanding resistance to weathering, ageing, moisture, and UV light. The fully cured rubber can withstand expansioncompression
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® N2199 |
| Product Name | Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic; Textiles or Fabrics |
| Chemical System | Silicone; Elastomeric |
| Features | Non-corrosive |