ELASTOSIL® N 9111 BLACK is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture.
Special features
Application
Multipurpose glue for the appliance, automotive and electronics industry
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® N9111 BLACK |
| Product Name | Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Gel |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |
| Chemical System | Silicone; Elastomeric |