ELASTOSIL® RT 646 A/B is a castable, additioncuring, two-component silicone rubber which vulcanizes at room temperature.
Special features
Application
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | ELASTOSIL® RT646 A/B |
| Product Name | Castable, Addition-curing, Two-component Silicone Rubber |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Silicone |
| Type / Form | Gel |
| Features | Encapsulant, Potting Compound |