Wacker Chemical Corp. Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N198 BLACK

Description
ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N198 BLACK US is intended for sealing and adhering electronic devices and components. It is a general purpose adhesive in FIPG and CIPG applications for the electronics industry.
Description
ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N198 BLACK US is intended for sealing and adhering electronic devices and components. It is a general purpose adhesive in FIPG and CIPG applications for the electronics industry.

Suppliers

Company
Product
Description
Supplier Links
Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics - ELASTOSIL® N198 BLACK - Wacker Chemical Corp.
Adrian, MI, USA
Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
ELASTOSIL® N198 BLACK
Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N198 BLACK
ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N198 BLACK US is intended for sealing and adhering electronic devices and components. It is a general purpose adhesive in FIPG and CIPG applications for the electronics industry.

ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air.

Special features

  • Neutral cure
  • Solvent-free
  • Primerless adhesion to most substrates
  • Available in Black or Gray

Application

ELASTOSIL® N198 BLACK US is intended for sealing and adhering electronic devices and components. It is a general purpose adhesive in FIPG and CIPG applications for the electronics industry.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Adhesives
Product Number ELASTOSIL® N198 BLACK
Product Name Dielectric Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric; Silicone
Features High Dielectric
Industry Electronics
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data