ELASTOSIL® N10 is a flowable silicone sealant which cures at room temperature under influence of atmospheric moisture.
Special features
Application
Multipurpose grade for bonding, sealing and potting e.g in electronic applications.
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® N10 |
| Product Name | Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Gel |
| Chemical System | Silicone; Elastomeric |
| Features | Encapsulant, Potting Compound |