Wacker Chemical Corp. One-component, Acid-curing, Low-modulus Silicone Sealant ELASTOSIL® E900

Description
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life
Description
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life

Suppliers

Company
Product
Description
Supplier Links
One-component, Acid-curing, Low-modulus Silicone Sealant - ELASTOSIL® E900 - Wacker Chemical Corp.
Adrian, MI, USA
One-component, Acid-curing, Low-modulus Silicone Sealant
ELASTOSIL® E900
One-component, Acid-curing, Low-modulus Silicone Sealant ELASTOSIL® E900
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life

One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications.

Special features

  • solvent-free
  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • low shrinkage during vulcanization
  • flexible at low (-40 °C) and high temperatures (+150 °C)
  • low-modulus: better adhesion and higher safety
  • rapid crosslinking: quickly becomes tack-free
  • adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints
  • excellent tooling properties
  • long shelf life
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® E900
Product Name One-component, Acid-curing, Low-modulus Silicone Sealant
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Plastic; Wood
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compounds - 2600915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
NASA Low Outgassing Approved, One Component Epoxy - EP17HT-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details