Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7600

Description
ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features pass DIN 4102-1, B1 flame retardant solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (-40 °C) and high temperatures (+150 °C) non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement Application Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.
Description
ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features pass DIN 4102-1, B1 flame retardant solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (-40 °C) and high temperatures (+150 °C) non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement Application Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 7600 - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 7600
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7600
ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features pass DIN 4102-1, B1 flame retardant solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (-40 °C) and high temperatures (+150 °C) non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement Application Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.

ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • pass DIN 4102-1, B1
  • flame retardant
  • solvent-free
  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • flexible at low (-40 °C) and high temperatures (+150 °C)
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement

Application

  • Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® 7600
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Gel
Substrate Compatibility Ceramic, Glass; Wood
Chemical System Silicone; Elastomeric
Features Caulk, Grout; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compounds - 1462870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Fast Curing, One Component Epoxy System - EP3HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details