Wacker Chemical Corp. Datasheets for Thermosets and Thermoset Resins
Thermosets and thermoset materials are crosslinked polymeric resins that are cured or set using heat or heat and pressure. They generally have a higher resistance to heat than thermoplastics.
Thermosets and Thermoset Resins: Learn more
| Product Name | Notes |
|---|---|
| ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and... | |
| ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000... | |
| ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100... | |
| ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone... | |
| ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties... | |
| ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications. Properties ELASTOSIL® 8000 N cures at... | |
| ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N... | |
| ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials. ELASTOSIL® 8510 cures at room temperature... | |
| ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector. Properties ELASTOSIL® 9000 N cures at room temperature under the... | |
| One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a... | |
| One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready... | |
| Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be... | |
| Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from... | |
| Silicone rubber compound ELASTOSIL® C1345 is a 27 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. | |
| System for the production of reusable silicone vacuum bags. | |
| WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification... |