Wacker Chemical Corp. Datasheets for Molding Compounds and Resins

Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Molding Compounds and Resins: Learn more

Product Name Notes
Addition-curing RTV-2 silicone rubber curing to a silicone elastomer of low hardness. Properties ELASTOSIL® P 7684/40 A/B is an additioncuring twopart silicone rubber with low viscosity. ELASTOSIL® P 7684/40 A/B...
Addition-curing RTV-2 silicone rubber curing to a silicone elastomer of low hardness. Properties ELASTOSIL® P 7684/60 A/B is an addition-curing twopart silicone rubber with low viscosity. ELASTOSIL® P 7684/60 A/B...
Addition-curing RTV-2 silicone rubber that cures to form a soft gel. Special features low viscosity good adhesion to polyurethane film has no known harmful effects easy metering easy to mix...
Addition-curing RTV-2 silicone rubber that cures to form a soft, lightweight gel.
ELASTOSIL® C1576 GRY is a 50 durometer materials. ELASTOSIL® C1576 GRY has two color versions of gray and red. These materials can be used in a variety of applications including...
ELASTOSIL® C713 Silicone Rubber Base is a 35 durometer, all purpose base. It is noted for its heat resistance and tear resistance. ELASTOSIL® C713 contains ingredients which are not suitable...
ELASTOSIL® P 7600 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with very low hardness. Special features low viscosity, pourable two-part, mixing...
ELASTOSIL® P 7670 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with low hardness. Special features low viscosity, pourable two-part, mixing ratio...
ELASTOSIL® P 7671 A/B B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to a blue elastomer with very low hardness. Special features low viscosity, pourable...
ELASTOSIL® P 7676 A/B is a pourable, addition curing, two-component silicone rubber that vulcanizes to a transparent elastomer with very low hardness. Special features low viscosity, pourable two-part, mixing ratio...
ELASTOSIL® P 7950 A/B is a kneadable, addition curing RTV-2 silicone rubber with short potlife at room temperature which cures to a gray, oil-bleeding elastomer. Special features kneadable, addition-curing RTV-2...
Kneadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features high Shore A hardness (approx. 45) high mechanical strength very good heat resistance low shrinkage Application Being a...
SEMICOSIL® 2M2M is Dimethoxydimethylsil ane of high purity. Special features high purity low metal content low chloride content low methanol content Application SEMICOSIL® 2M2M was developed for the semiconductor industry,...
Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated...
Silicone rubber C1775 BLK VX is a 75 durometer rubber base. C1775 BLK VX is designed for extrusion process. It can also be used to make compound for molding process.
Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be...
Silicone Rubber Compound C1575 is a 70 durometer, oil resistant material. Special features Good compression set Good Fluid Resistance Good Heat Stability Good molding qualities Good shelf stability
Silicone Rubber Compound C1583 ORG is a 50 durometer compound commonly used in exhaust hanger applications when heat resistance and dampening properties are required. Special features Good heat resistance Excellent...
Silicone Rubber Compound C1670 BLK is 70 durometer, oil resistant materials. C1770 has different versions to meet customer color needs. These materials can be used in a variety of applications...
Silicone Rubber Compound C1750 is a 50 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good...
Silicone Rubber Compound C1760 BLK VX is a 60 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression...
Silicone Rubber Compound C1770 C BLU is a 70 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression...
Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes.
Silicone Rubber Compound ELASTOSIL® C1485 A OL is a 55 durometer, flame-retardant material. It may be used for applications where properties similar to those specified in BMS 1-63 are relevant.
Silicone Rubber Compound ELASTOSIL® C1517 E GRY VX is a 44 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar...
Silicone Rubber Compound ELASTOSIL® C1526 A BLK VX is a 60 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar...
Silicone Rubber Compound ELASTOSIL® C1526 B ORG VX is a 60 durometer compound material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special...
Silicone Rubber Compound ELASTOSIL® C1526 C GRY VX is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features...
Silicone Rubber Compound ELASTOSIL® C1526 D GRY is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed.
Silicone Rubber Compound ELASTOSIL® C1526 is a 55 durometer base material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features Very good...
Silicone Rubber Sponge ELASTOSIL® C2934 A is a medium-density silicone rubber sponge compound. It is specifically designed for molding. When properly catalyzed and cured it produces a sponge that is...
Silicone Rubber Sponge ELASTOSIL® C2935 A is a medium-density silicone rubber sponge compound. It is specifically designed for molding. When properly catalyzed and cured it produces a sponge that is...
System for the production of reusable silicone vacuum bags.
System for the production of reusable silicone vacuum bags. Special features - Moderate viscosity - Excellent mechanical properties - Fast and non-shrink cure at room temperature - Easy to demold...
System for the production of reusable silicone vacuum bags. Special features Low viscosity Excellent mechanical properties Fast and non-shrink cure at room temperature Easy to demold
System for the production of reusable silicone vacuum bags. Special features low viscous excellent mechanical properties fast and non-shrink cure at room temperature easy to demold Application ELASTOSIL® C 150...