ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min.
Properties
Application
Multipurpose glue and textile coatings, like antislip coating for lingery
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® E91 |
| Product Name | Self-leveling Silicone Rubber |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Gel |
| Substrate Compatibility | Ceramic, Glass (optional feature); Concrete, Masonry (optional feature); Composites (optional feature); Metal (optional feature); Paper or Paperboard (optional feature); Plastic (optional feature); Porous Surfaces (optional feature); Rubber or Elastomer (optional feature); Textiles or Fabrics; Wood (optional feature) |
| Chemical System | Silicone; Elastomeric |