ELASTOSIL® RT 685 A/B is a free-flowing, additioncuring silicone rubber. After
mixing of the components, it yields a ready-to-use product which cures rapidly at high temperatues.
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® RT685 A/B |
| Product Name | Pourable, Addition-curing Rtv-2 Silicone Rubber |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Chemical System | Silicone; Elastomeric |
| Features | Encapsulant, Potting Compound |