Wacker Chemical Corp. Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N2189

Description
ELASTOSIL® N2189 is a non-slump, one-part silicone sealant, which cures at room temperature under influence of moisture. Special features neutral curing system (alkoxy) short skin forming time non-slump primerless adhesion to many substrates excellent adhesion to cast magnesium good resisitance against mineral oil and coolant good heat stability flame retardant: meets UL94 V-0 Application general-purpose adhesive for technical applications cipg- and fipg-applications e.g. for oil pans
Description
ELASTOSIL® N2189 is a non-slump, one-part silicone sealant, which cures at room temperature under influence of moisture. Special features neutral curing system (alkoxy) short skin forming time non-slump primerless adhesion to many substrates excellent adhesion to cast magnesium good resisitance against mineral oil and coolant good heat stability flame retardant: meets UL94 V-0 Application general-purpose adhesive for technical applications cipg- and fipg-applications e.g. for oil pans

Suppliers

Company
Product
Description
Supplier Links
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics - ELASTOSIL® N2189 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
ELASTOSIL® N2189
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N2189
ELASTOSIL® N2189 is a non-slump, one-part silicone sealant, which cures at room temperature under influence of moisture. Special features neutral curing system (alkoxy) short skin forming time non-slump primerless adhesion to many substrates excellent adhesion to cast magnesium good resisitance against mineral oil and coolant good heat stability flame retardant: meets UL94 V-0 Application general-purpose adhesive for technical applications cipg- and fipg-applications e.g. for oil pans

ELASTOSIL® N2189 is a non-slump, one-part silicone sealant, which cures at room temperature under influence of moisture.

Special features

  • neutral curing system (alkoxy)
  • short skin forming time
  • non-slump
  • primerless adhesion to many substrates
  • excellent adhesion to cast magnesium
  • good resisitance against mineral oil and coolant
  • good heat stability
  • flame retardant: meets UL94 V-0

Application

  • general-purpose adhesive for technical applications
  • cipg- and fipg-applications e.g. for oil pans
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® N2189
Product Name Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Metal; Cast Magnesium
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data