Wacker Chemical Corp. Datasheets for Floor Coatings
Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors.
Floor Coatings: Learn more
| Product Name | Notes |
|---|---|
| ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam... | |
| ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic... |