Wacker Chemical Corp. Datasheets for Electrical and Electronic Resins
Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more
| Product Name | Notes |
|---|---|
| If you prefer short curing times andfast adhesion built-up with minimumenergy input, SEMICOSIL® 811 is the product of choice. The highly specialized silicone adhesive sealant provides state of the art... | |
| ELASTOSIL® A 16 BLUE is a solventless, one component, curable elastomer designed for electronic applications. Under normal conditions ELASTOSIL® A 16 BLUE has a very long skin-over time. Once ELASTOSIL® | |
| ELASTOSIL® N 198 GREY US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to... | |
| ELASTOSIL® N 2034 is a flowable, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features neutral curing system (alkoxy) short skin forming time rapid... | |
| ELASTOSIL® N 9111 BLACK is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N 9111 GREY is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing... | |
| ELASTOSIL® N10 is a flowable silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity, no thixotropy solventfree excellent primerless adhesion... | |
| ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most... | |
| ELASTOSIL® N198 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features ready-to-use, one-component non-slump medium hardness high flexibility excellent primerless... | |
| ELASTOSIL® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features ready-to-use, one-part system non-slump translucent medium hardness high... | |
| ELASTOSIL® RT 563 is a pourable, room-temperature-vul canizing, condensation-curing, two-component silicone rubber. | |
| ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate... | |
| ELASTOSIL® RT 602 A/B is a pourable, addition-curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure medium hardness excellent heat stability Application... | |
| ELASTOSIL® RT 604 A/B is a pourable, addition curing two-part silicone rubber that vulcanizes at room temperature. Special features two-part, 9 : 1 mixing ratio very low viscosity rapid heat... | |
| ELASTOSIL® RT 607 A/B is a pourable, addition curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure high hardness excellent heat stability... | |
| ELASTOSIL® RT 619 A/B is a pourable, additioncuring RTV-2 silicone rubber that cures at roomtemperature to yield vulcanisates with high hardness and excellent heat stability (up to 230 °C, continuous... | |
| ELASTOSIL® RT 646 A/B is a castable, additioncuring, two-component silicone rubber which vulcanizes at room temperature. Special features high hardness and good mechanical properties good chemical resistance good resistance to... | |
| ELASTOSIL® RT 675 A/B is a pourable, addition-curing RTV-2 silicone rubber. | |
| ELASTOSIL® RT 685 A/B is a free-flowing, additioncuring silicone rubber. After mixing of the components, it yields a ready-to-use product which cures rapidly at high temperatues. | |
| ELASTOSIL® RT 702 is a non-slump, additioncrosslinking , thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component non-slump high extrusion rate fast curing at high temperatures good heat stability excellent primerless... | |
| ELASTOSIL® RT 703 is a self-levelling, thixotropic, addition-cross-linki ng, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling fast curing at high temperatures transparent excellent primerless adhesion to many substrates... | |
| ELASTOSIL® RT 707 W is a flowable, thermally curable, addition curing, one-component silicone rubber. Special features ready-to-use, one-component flowable white excellent heat stability primerless adhesion to many substrates UL 94HB... | |
| ELASTOSIL® RT 708 is a self-levelling flowable, thermally curable, addition curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling gray excellent heat stability primerless adhesion to many substrates Application general... | |
| ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid... | |
| ELASTOSIL® RT 774 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is... | |
| ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric... | |
| Pure white, soft consistency, heat sink paste with marked thermal conductivity. Electrically insulating. Application WACKER® SILICONE PASTE P 12 is used especially in semiconductor technology as a heat sink paste. | |
| SEMICOSIL® 911 A/B is a pourable, addition-curing, two-part silicone rubber that cures to a soft silicone gel. Special features two-part, 1 : 1 mixing ratio thixotropic rapid heat cure forms... | |
| SEMICOSIL® 912 is a pourable, addition-curing, 2-part silicone rubber that cures to a soft silicone gel when mixed with ELASTOSIL® CAT PT, ELASTOSIL® CAT PT-F or ELASTOSIL® CAT UV. Special... | |
| SEMICOSIL® 924 is a pourable,thermally curable, addition-curing one-part silicone rubber that cures to a very soft silicone gel. Special features one-part, ready-to-use thixotropic flow forms a soft gel on vulcanization... | |
| SEMICOSIL® 925 is a high purity, one-component addition curing RTV-2 silicone gel. Special features Low ion content Low volatile content Low viscosity Good mechanical damping properties Application SEMICOSIL® 925 is... | |
| SEMICOSIL® 927 F is a pourable, thermally curable, addition-curing, one-part fluoro silicone rubber that cures to a soft silicone gel. Special features one-part, ready-to-use thixotropic behavior rapid heat cure very... | |
| SEMICOSIL® 928 F is a pourable, thermally curable, addition-curing, one-part fluoro silicone rubber that cures to a soft silicone gel. Special features one-part, ready-to-use thixotropic behavior rapid heat cure very... | |
| SEMICOSIL® 936 UV is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Rapid UV... | |
| SEMICOSIL® 960 CLEAR is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to... | |
| SEMICOSIL® 960 RED is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air. Special features Rapid cure Excellent electrical properties Excellent adhesion to... | |
| SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features... | |
| SEMICOSIL® 962 TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft, flexible and tacky rubber with excellent thermal conductivity. | |
| SEMICOSIL® 964 is a RTV-1 amine cure system that cures on contact with moisture in the air to a translucent coating. Special features Solvent-free Sprayable CO2 accelerable Excellent adhesion to... | |
| SEMICOSIL® 964 UV/CLEAR is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Solvent-free Sprayable... | |
| SEMICOSIL® 970 TC A/B is a pasty, but still flowable addition-curing, two component elastomeric silicone that cures at elevated temperature to an thermally conductive silicone rubber. Special features two-component thermal... | |
| SEMICOSIL® 975 TC is a 1-part thermally conductive paste that is curing into self-adhesive gap filling silicone. The thermal paste is able to efficiently fill finest gaps of heat generating... | |
| SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to... | |
| SEMICOSIL® 986/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic translucent medium hardness high flexibility (low-stress-adhesive ) primerless adhesion to many substrates... | |
| SEMICOSIL® 987 GR is a non-slump, thermally curable, addition curing one-part silicone rubber. | |
| SEMICOSIL® 988/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic transparent medium hardness high flexibility (low-stress-adhesive ) rapid heat cure excellent primerless... | |
| SEMICOSIL® 989/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. | |
| SEMICOSIL® 992JC is a white, high purity, semi-thixotropic, one-component heat-cured compound. | |
| SILRES® H44 is a powdered silicone resin with excellent solubility in various organic solvents and good compatibility with organic resins. Special features solvent-free, solid phenylmethyl polysiloxane resin high solubility in... | |
| SILRES® MK POWDER is a solvent-free, solid methyl silicone resin whose high reactivity and heat resistance make it ideal as a binder for all kinds of laminates and moldings. SILRES® | |
| Spreadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features self-levelling flow high Shore A hardness (approx. 55) high mechanical strength very good heat resistance low shrinkage Application... | |
| WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification... | |
| WACKER SilGel® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 1 : 1 mixing ratio... | |
| WACKER SILGEL® 613 is a pourable, addition-curing, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 10 : 1 mixing ratio very... | |
| WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or... |