Wacker Chemical Corp. Silicone Joint Sealant ELASTOSIL® 4710

Description
One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag good gunability at low (+5 °C) and high (+40 °C) temperatures low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C) suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR 177.1210 and 177.2600 - certified by NSF for food contact rapid crosslinking: quickly becomes tack-free long shelf life excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application sealing in areas where food contact is likely sealant for silo and container construction
Description
One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag good gunability at low (+5 °C) and high (+40 °C) temperatures low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C) suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR 177.1210 and 177.2600 - certified by NSF for food contact rapid crosslinking: quickly becomes tack-free long shelf life excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application sealing in areas where food contact is likely sealant for silo and container construction

Suppliers

Company
Product
Description
Supplier Links
Silicone Joint Sealant - ELASTOSIL® 4710 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Joint Sealant
ELASTOSIL® 4710
Silicone Joint Sealant ELASTOSIL® 4710
One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag good gunability at low (+5 °C) and high (+40 °C) temperatures low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C) suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR 177.1210 and 177.2600 - certified by NSF for food contact rapid crosslinking: quickly becomes tack-free long shelf life excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application sealing in areas where food contact is likely sealant for silo and container construction

One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • solvent-free
  • non-sag
  • good gunability at low (+5 °C) and high (+40 °C) temperatures
  • low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C)
  • suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR 177.1210 and 177.2600 - certified by NSF for food contact
  • rapid crosslinking: quickly becomes tack-free
  • long shelf life
  • excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints

Application

  • sealing in areas where food contact is likely
  • sealant for silo and container construction
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® 4710
Product Name Silicone Joint Sealant
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Gel
Substrate Compatibility Ceramic, Glass; Plastic; Paint
Chemical System Silicone; Elastomeric
Features Caulk, Grout; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data