ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture.
Properties
Application
Multipurpose glue and textile coatings, like antislip coating for lingery
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® E92 |
| Product Name | Transparent Self-leveling Silicone Rubber |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Gel |
| Substrate Compatibility | Ceramic, Glass (optional feature); Concrete, Masonry (optional feature); Composites (optional feature); Metal (optional feature); Paper or Paperboard (optional feature); Plastic (optional feature); Porous Surfaces (optional feature); Rubber or Elastomer (optional feature); Textiles or Fabrics; Wood (optional feature) |
| Chemical System | Silicone; Elastomeric |