SEMICOSIL® 960 RED is a RTV-1 amine cure silicone rubber dispersion that cures on contact with moisture in the air.
Special features
Application
SEMICOSIL® 960 RED is a conformal coating that forms a tough, rubbery film designed to protect electronic circuits from environmental influences.
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | SEMICOSIL® 960 RED |
| Product Name | Silicone Conformal Coating |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured |
| Chemical System | Silicone |
| Type / Form | Liquid |
| Features | High Dielectric |