One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.
Special features
suitable for use in sanitary areas
solvent-free
non-sag
ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
low shrinkage on curing
flexible at low (-40 °C) and high temperatures (+180 °C)
low-modulus: better adhesion and higher safety
rapid crosslinking: quickly becomes tack-free
adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints
excellent tooling properties
long shelf life
Application
glass and windows construction
sealing of joints between glazing and supporting structure (frame, transoms, mullions)
sealing of joints exposed to high levels of moisture, e.g. sanitary field
industrial application as sealant in the automotive, aircraft and shipbuilding industries
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.
Special features
- suitable for use in sanitary areas
- solvent-free
- non-sag
- ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
- low shrinkage on curing
- flexible at low (-40 °C) and high temperatures (+180 °C)
- low-modulus: better adhesion and higher safety
- rapid crosslinking: quickly becomes tack-free
- adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints
- excellent tooling properties
- long shelf life
Application
- glass and windows construction
- sealing of joints between glazing and supporting structure (frame, transoms, mullions)
- sealing of joints exposed to high levels of moisture, e.g. sanitary field
- industrial application as sealant in the automotive, aircraft and shipbuilding industries