Spreadable, condensation-curing,
Special features
Application
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | ELASTOSIL® RT480 |
| Product Name | Spreadable, Condensation-curing, Two-component Silicone Rubber |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Silicone |
| Type / Form | Gel |
| Features | Encapsulant, Potting Compound |