Wacker Chemical Corp. Datasheets for Thermoset Adhesives

Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions.
Thermoset Adhesives: Learn more

Product Name Notes
If you prefer short curing times andfast adhesion built-up with minimumenergy input, SEMICOSIL® 811 is the product of choice. The highly specialized silicone adhesive sealant provides state of the art...
2-part, addition-curing silicone composition curing to a soft silicone adhesive with high adhesive strength. Properties Highly biocompatible No by-products from curing process Pourable Very good adhesion High transparency Application SILPURAN®
2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive with strong adhesion. Properties Highly biocompatible No by-products from curing process Pourable Very good adhesion High transparency Application SILPURAN®
2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Low viscosity Special features highly biocompatible no by-products from curing process low viscosity, easily pourable 2-part, mixing ratio 1...
2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Properties- Highly biocompatible No by-products from curing process Pourable Very good adhesion High transparency Application SILPURAN® 2122 A/B can...
2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Properties SILPURAN® 2110 A/B has good adhesive properties that can be adjusted to suit the relevant requirements. Special features...
2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Properties Highly biocompatible No by-products from curing process Pourable Very good adhesion High transparency Application SILPURAN® 2117 A/B can...
2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Properties SILPURAN® 2120 A/B has good adhesive properties that can be adjusted to suit the relevant requirements. Special features...
2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Special features highly biocompatible no by-products from curing process medium viscosity, easily pourable 2-part, mixing ratio 1 : 1...
EL E952 *PLP,BL OH,18 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing...
ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and...
ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000...
ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100...
ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone...
ELASTOSIL® A 16 BLUE is a solventless, one component, curable elastomer designed for electronic applications. Under normal conditions ELASTOSIL® A 16 BLUE has a very long skin-over time. Once ELASTOSIL®
ELASTOSIL® A07 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure...
ELASTOSIL® A234 is a flowable RTV-1 silicone rubber, which cures at room temperature under the influence of moisture. Special features amine-curing system flowable excellent heat stability excellent primerless adhesion to...
ELASTOSIL® A316 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure...
ELASTOSIL® A33 is a non-slump RTV-1 silicone rubber, which cures at room temperature. During vulcanization it splits off an organic amine. Special features ready-to-use, one-component system good mechanical properties primerless...
ELASTOSIL® E10 is a one-component silicone rubber with low viscosity, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system low viscosity excellent heat...
ELASTOSIL® E14 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system non-slump excellent heat stability excellent primerless...
ELASTOSIL® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features...
ELASTOSIL® E4 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system non-slump cured rubber with low Shore...
ELASTOSIL® E41 is a flowable, one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable...
ELASTOSIL® E43 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system self-levelling...
ELASTOSIL® E43 N is a non-slump to self-levelling silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture to yield a silicone elastomer with very good...
ELASTOSIL® E47 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system non-slump excellent primerless adhesion to many...
ELASTOSIL® E50 is a flowable silicone rubber with good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable solventless excellent...
ELASTOSIL® E70 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless...
ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam...
ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic...
ELASTOSIL® N 198 GREY US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to...
ELASTOSIL® N 2034 is a flowable, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features neutral curing system (alkoxy) short skin forming time rapid...
ELASTOSIL® N 2170 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system non-slump primerless adhesion to most materials...
ELASTOSIL® N 9111 BLACK is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing...
ELASTOSIL® N 9111 GREY is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing...
ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing...
ELASTOSIL® N10 is a flowable silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity, no thixotropy solventfree excellent primerless adhesion...
ELASTOSIL® N189 is a non-slump silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) non-slump good resistance to mineral oil and antifreeze...
ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most...
ELASTOSIL® N198 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features ready-to-use, one-component non-slump medium hardness high flexibility excellent primerless...
ELASTOSIL® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features ready-to-use, one-part system non-slump translucent medium hardness high...
ELASTOSIL® N2010 is a self-leveling, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features neutral curing system (alkoxy) translucent sprayable flowable primerless adhesion to...
ELASTOSIL® N2189 is a non-slump, one-part silicone sealant, which cures at room temperature under influence of moisture. Special features neutral curing system (alkoxy) short skin forming time non-slump primerless adhesion...
ELASTOSIL® N2197 is a one-part, nonslumping silicone sealant which cures to a permanently flexible silicone elastomer on exposure to moisture. Properties ELASTOSIL® N2197 is a ready-to-use, acid- and solvent-free, non-corrosive...
ELASTOSIL® N2199 is a one-part, nonslumping paste that cures at room temperature to a permanently flexible silicone rubber on exposure to atmospheric moisture. Properties ELASTOSIL® N2199 is a ready-to-use, acid-...
ELASTOSIL® N288 is a fluid silicone rubber that cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity excellent heat stability excellent primerless...
ELASTOSIL® N291 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. Special features ready to use resistant...
ELASTOSIL® N294 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. ELASTOSIL® N294 is available in blue...
ELASTOSIL® RT 2100 is a room temperature vulcanizing silicone rubber. It is especially useful for electrical insulation applications such as potting, encapsulating, embedding, sealing and environmental protection. ELASTOSIL® RT 2100...
ELASTOSIL® RT 702 is a non-slump, additioncrosslinking , thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component non-slump high extrusion rate fast curing at high temperatures good heat stability excellent primerless...
ELASTOSIL® RT 703 is a self-levelling, thixotropic, addition-cross-linki ng, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling fast curing at high temperatures transparent excellent primerless adhesion to many substrates...
ELASTOSIL® RT 705 is a self-levelling, thixotropic, addition-cross-linki ng, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling high extrusion rate fast curing at high temperatures good heat stability -...
ELASTOSIL® RT 707 W is a flowable, thermally curable, addition curing, one-component silicone rubber. Special features ready-to-use, one-component flowable white excellent heat stability primerless adhesion to many substrates UL 94HB...
ELASTOSIL® RT 708 is a self-levelling flowable, thermally curable, addition curing, one-component silicone rubber. Special features ready-to-use, one-component self-levelling gray excellent heat stability primerless adhesion to many substrates Application general...
ELASTOSIL® RT 721 A/B is a thixotropic, thermally curable, addition-curing two-component silicone rubber that cures to a soft rubber. Special features thixotropic low hardness fast curing at higher temperatures primerless...
ELASTOSIL® RT 728 A/B is a paste-like, thermally curable, two-part silicone rubber. Vulcanized parts show excellent coolant resistance and a low compression set. Special features adhesion on synthetic material long-term...
ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid...
ELASTOSIL® RT 773 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is...
ELASTOSIL® RT 774 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is...
ELASTOSIL® RT 778 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is...
ELASTOSIL® RT 779 is a two-part, non-slump, room temperature vulcanizing silicone rubber showing an outstanding oil resistance and an excellent primerless adhesion on polyamide and aluminum. The performance of ELASTOSIL®
ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control...
ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no...
One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a...
One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give...
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special...
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special...
One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.
One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.
One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready...
SEMICOSIL® 962 TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft, flexible and tacky rubber with excellent thermal conductivity.
SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to...
SEMICOSIL® 986/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic translucent medium hardness high flexibility (low-stress-adhesive ) primerless adhesion to many substrates...
SEMICOSIL® 987 GR is a non-slump, thermally curable, addition curing one-part silicone rubber.
SEMICOSIL® 988/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic transparent medium hardness high flexibility (low-stress-adhesive ) rapid heat cure excellent primerless...
SEMICOSIL® 989/1K is a non-slump, thermally curable, addition curing one-part silicone rubber.
SILPURAN® 2100 A/B has good adhesive properties that can be adjusted to suit the relevant requirements. Special features highly biocompatible no by-products from curing process pourable 2-part, mixing ratio 1...
WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or...