ELASTOSIL® N198 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture.
Special features
Application
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® N198 |
| Product Name | Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Grease, Paste |
| Chemical System | Silicone; Elastomeric |
| Features | Flexible |