ELASTOSIL® E14 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture.
Special features
Application
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® E14 |
| Product Name | Non-slump One-component Silicone Rubber |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Gel |
| Substrate Compatibility | Ceramic, Glass (optional feature); Concrete, Masonry (optional feature); Composites (optional feature); Metal (optional feature); Paper or Paperboard (optional feature); Plastic (optional feature); Porous Surfaces (optional feature); Rubber or Elastomer (optional feature); Textiles or Fabrics (optional feature); Wood (optional feature) |
| Chemical System | Silicone; Elastomeric |